Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.68
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPST-NO |
Switch Terminals | Quick Connect |
Contact Current Max | 6A |
Contact Voltage DC Nom | - |
Miniature Switch, Basic, SP, NO, 6 A at 250 Vac, Straight Lever, V7 Series | Honeywell V7-1X2AD8-048 | RS Americas |
Microswitch, Lever, Spno, 6A, 250Vac | Newark Electronics |
MICROSWITCH, LEVER, SPNO, 6A, 250VAC | element14 |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SP NO 6A @ 250VAC | Sager |
Where can I find additional details, specifications and documents for a V7-1X2AD8-048?
Additional datasheets, footprints and schematics for V7-1X2AD8-048 are listed on our Part Details page. You can also find images and similar parts to V7-1X2AD8-048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V7-1X2AD8-048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7-1X2AD8-048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V7-1X2AD8-048 fall under?
The V7-1X2AD8-048 is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to V7-1X2AD8-048 when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V7-1X2AD8-048 you can contact the distributor directly for product support, shipping queries etc.
Is the V7-1X2AD8-048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V7-1X2AD8-048 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for V7-1X2AD8-048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V7-1X2AD8-048 often in real-time on the comparison pages.
What if I can't find stock of V7-1X2AD8-048?
You can fill out our help required form which you can use to request a quote for V7-1X2AD8-048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.