Status: | Unknown |
---|---|
Series: | LA Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
2,913
units
|
Buy Now |
![]() |
Arrow Electronics |
23,916
units
|
Buy Now |
![]() |
Future Electronics |
23,551
units
|
Buy Now |
![]() |
Newark Electronics |
3,826
units
|
Buy Now |
![]() |
element14 |
2,913
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
400
units
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
Voltage Rating VAC | 660V |
---|---|
Voltage Rating V DC | 850V |
Product Range | LA Series |
Clamping Voltage Vc Max | 1.65kV |
Varistor Case Style | Disc 20mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 6.5kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 250J |
Automotive Qualification Standard | - |
Capacitance | 400pF |
Clamping Voltage | 1.65kV |
Clamping Voltage @ 8/20µs Max | 1650V |
Operating Temperature Range | -55°C to +85°C |
Peak Pulse Current IPP @ 8/20µs | 6500A |
Suppressor Type | Transient Voltage |
Surge Current | 6.5kA |
Varistor Voltage @ 1mA | 1020V |
Varistor Voltage @ 1mA Max | 1100V |
Varistor Voltage Tolerance + | 7.84% |
Varistor Voltage Tolerance - | 7.84% |
LA Series 850 VDC 660 V RMS 1650 V Clamp 6500 A 400 pF Radial Lead Varistor | Future Electronics |
Varistor, Mov, La Series, 850 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 1.65 Kv Rohs Compliant: Yes |Littelfuse V660LA100BP | Newark Electronics |
Varistor: metal-oxide | Transfer Multisort Elektronik |
VDR 20mm DC=850V CL=1650V 250J | Rutronik |
Varistor, Radial, LA Series, Through Hole, 20MM, 1.02kV, 6.5KA | RS Americas |
660V 400pF | Mouser Electronics |
660 VAC 850 VDC250J 1.65K V-CL | TTI Europe |
Where can I find additional details, specifications and documents for a V660LA100BP?
Additional datasheets, footprints and schematics for V660LA100BP are listed on our Part Details page. You can also find images and similar parts to V660LA100BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V660LA100BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V660LA100BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V660LA100BP fall under?
The V660LA100BP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V660LA100BP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V660LA100BP you can contact the distributor directly for product support, shipping queries etc.
Is the V660LA100BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V660LA100BP have stock available?
Authorised distributors including Arrow Electronics, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for V660LA100BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V660LA100BP often in real-time on the comparison pages.
What if I can't find stock of V660LA100BP?
You can fill out our help required form which you can use to request a quote for V660LA100BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.