Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | 2mm x 5mm |
Forward Current If | 35mA |
Forward Voltage | 2V |
Wavelength Typ | 635nm |
Luminous Intensity | 4mcd |
Viewing Angle | 100° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 2mm x 5mm |
Current If Luminous Intensity | 20mA |
Dominant Wavelength | 635nm |
External Depth | 7.5mm |
External Length / Height | 1.98mm |
External Width | 5mm |
Forward Current If Max | 35mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 2mm x 5mm |
LED Type | Standard |
Lead Cross-section Depth | 0.51mm |
Lead Cross-section Width | 0.51mm |
Lead Length | 25mm |
Lead Spacing | 2.54mm |
Luminous Intensity Typ | 4mcd |
No. of Pins | 2Pins |
PIV Max | 5V |
Peak Forward Current | 35mA |
Peak Wavelength | 635nm |
Voltage Vf Typ | 2V |
LED, RECT, HE-RED | element14 |
Where can I find additional details, specifications and documents for a V57123-17?
Additional datasheets, footprints and schematics for V57123-17 are listed on our Part Details page. You can also find images and similar parts to V57123-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V57123-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V57123-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V57123-17 fall under?
The V57123-17 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to V57123-17 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V57123-17 you can contact the distributor directly for product support, shipping queries etc.
Is the V57123-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V57123-17 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for V57123-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V57123-17 often in real-time on the comparison pages.
What if I can't find stock of V57123-17?
You can fill out our help required form which you can use to request a quote for V57123-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.