Status: | Unknown |
---|---|
Series: | V4L Series |
RoHS: | Unknown |
Prices starting from US$5.33
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | V4L Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 2.5N |
Actuation Type | Plunger |
Actuator Type | Plunger |
Approval Bodies | CSA UL |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.6mm |
External Depth | 20mm |
External Length / Height | 16.05mm |
External Width | 6.45mm |
Fixing Centres LxW | 9.5mm |
Height Max | 16.05mm |
IP / NEMA Rating | IP67 |
Operating Force | 2.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 2.2mm |
Pre-travel | 1.5mm |
Release Force | 40gf |
Supply Current | 5A |
Switch Case | Nylon (Polyamide) |
MICROSWITCH, V4, PLUNGER | element14 |
Microswitch, Plunger, Spdt-Co, 5A | Newark Electronics |
SPCO snap action plunger microswitch V4 | RS |
Switch, Micro, Snap Action, Sealed, SPDT, NO/NC, Plunger Actuator5A,250VAC,500mm Wire | Johnson Electric V4LS | RS Americas |
Where can I find additional details, specifications and documents for a V4LS?
Additional datasheets, footprints and schematics for V4LS are listed on our Part Details page. You can also find images and similar parts to V4LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V4LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V4LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V4LS fall under?
The V4LS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V4LS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V4LS you can contact the distributor directly for product support, shipping queries etc.
Is the V4LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V4LS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for V4LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V4LS often in real-time on the comparison pages.
What if I can't find stock of V4LS?
You can fill out our help required form which you can use to request a quote for V4LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.