Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | - |
Viewing Angle | 100° |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 6mcd G 6mcd |
Forward Voltage / Colour | R 2.2V G 2.2V |
Wavelength / Colour | R 660nm G 562nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Dominant Wavelength | 660nm |
External Depth | 6.8mm |
External Length / Height | 3.81mm |
External Width | 6.35mm |
Forward Voltage VF Max | 2.2V |
LED Type | Multicolour |
Lead Cross-section Depth | 0.51mm |
Lead Cross-section Width | 0.51mm |
Lead Length | 20mm |
Lead Spacing | 2.54mm |
Light Area Height | 3.2mm |
Light Area Width | 5.6mm |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
PIV Max | 5V |
Peak Forward Current | 25mA |
LED, RECT, RED/GRN | element14 |
Where can I find additional details, specifications and documents for a V49124A?
Additional datasheets, footprints and schematics for V49124A are listed on our Part Details page. You can also find images and similar parts to V49124A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V49124A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V49124A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V49124A fall under?
The V49124A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to V49124A when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V49124A you can contact the distributor directly for product support, shipping queries etc.
Is the V49124A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V49124A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for V49124A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V49124A often in real-time on the comparison pages.
What if I can't find stock of V49124A?
You can fill out our help required form which you can use to request a quote for V49124A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.