Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AA |
Battery Technology | Alkaline |
Battery Capacity | 2.85Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
External Height | 50.5mm |
External Width | - |
External Depth | - |
Weight | 24g |
Battery IEC Code | LR6 |
Battery NEDA Code | 15A |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 14.5mm |
External Length / Height | 50.5mm |
Height | 50.5mm |
Output Voltage | 1.5V |
Pack Quantity | 4 |
Where can I find additional details, specifications and documents for a V4906?
Additional datasheets, footprints and schematics for V4906 are listed on our Part Details page. You can also find images and similar parts to V4906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V4906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V4906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V4906 fall under?
The V4906 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to V4906 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V4906 you can contact the distributor directly for product support, shipping queries etc.
Is the V4906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V4906 have stock available?
There is no stock from authorised distributors for V4906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V4906 often in real-time on the comparison pages.
What if I can't find stock of V4906?
You can fill out our help required form which you can use to request a quote for V4906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.