No distributors results available
View Full Pricing & Stock ComparisonBattery Voltage | 6V |
---|---|
Battery Size Code | V4034PX |
Battery Technology | Alkaline |
Battery Capacity | 100mAh |
Battery Terminals | Pressure Contact |
External Diameter | 13mm |
External Height | 25.2mm |
External Width | - |
External Depth | - |
Weight | 10.4g |
Battery IEC Code | 4LR44 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 13mm |
External Length / Height | 25.2mm |
Height | 25.2mm |
Output Voltage | 6V |
Where can I find additional details, specifications and documents for a V4034PX.?
Additional datasheets, footprints and schematics for V4034PX. are listed on our Part Details page. You can also find images and similar parts to V4034PX. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V4034PX. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V4034PX. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V4034PX. fall under?
The V4034PX. is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to V4034PX. when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V4034PX. you can contact the distributor directly for product support, shipping queries etc.
Is the V4034PX. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V4034PX. have stock available?
There is no stock from authorised distributors for V4034PX..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V4034PX. often in real-time on the comparison pages.
What if I can't find stock of V4034PX.?
You can fill out our help required form which you can use to request a quote for V4034PX. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.