Status: | Unknown |
---|---|
Series: | ZA Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.24
|
1,844
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.16
|
9,300
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.15
|
5,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.22
|
1,844
in stock
|
Buy Now |
![]() |
element14
from US$0.21
|
1,844
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.13
|
31
in stock
|
Buy Now |
![]() |
TME
from US$0.14
|
-
|
Buy Now |
![]() |
Conrad
from US$0.15
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.11
|
-
|
Buy Now |
![]() |
Sager
from US$0.21
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.13
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.19
|
-
|
Buy Now |
Buy Now |
Product Range | ZA Series |
---|---|
Peak Surge Current @ 8/20 S | 500A |
Varistor Case Style | Disc 10mm |
Clamping Voltage Vc Max | 76V |
Peak Energy (10/1000uS) | 3J |
Voltage Rating VDC | 31V |
Voltage Rating VAC | 25V |
25 VAC 3J 76V-CL 500A-PK | TTI Americas |
Metal Oxide Varistor, 31V, 76V, Rad | Newark Electronics |
METAL OXIDE VARISTOR, 31V, 76V, RAD | element14 |
ZA Series 31 VDC 25 V RMS 76 V Clamp 500 A 2700 pF Radial Lead Varistor | Future Electronics |
Varistor: metal-oxide | TME |
Littelfuse V39ZA3P V39ZA3P Varistor bedrahtet 1 St. Bulk | Conrad |
25 VAC 31 VDC 3J 76 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a V39ZA3P?
Additional datasheets, footprints and schematics for V39ZA3P are listed on our Part Details page. You can also find images and similar parts to V39ZA3P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V39ZA3P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V39ZA3P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V39ZA3P fall under?
The V39ZA3P is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V39ZA3P when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V39ZA3P you can contact the distributor directly for product support, shipping queries etc.
Is the V39ZA3P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V39ZA3P have stock available?
Authorised distributors including TTI Americas, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for V39ZA3P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V39ZA3P often in real-time on the comparison pages.
What if I can't find stock of V39ZA3P?
You can fill out our help required form which you can use to request a quote for V39ZA3P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.