Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR63 |
Battery Technology | Silver Oxide |
Battery Capacity | 16mAh |
Battery Terminals | Pressure Contact |
External Diameter | 5.8mm |
External Height | 2.15mm |
External Width | - |
External Depth | - |
Weight | 0.23g |
Battery IEC Code | SR63 |
Battery NEDA Code | SR521SW |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 5.8mm |
External Length / Height | 2.1mm |
Height | 2.1mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -10°C |
Output Voltage | 1.5V |
Where can I find additional details, specifications and documents for a V379?
Additional datasheets, footprints and schematics for V379 are listed on our Part Details page. You can also find images and similar parts to V379 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V379 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V379 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V379 fall under?
The V379 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to V379 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V379 you can contact the distributor directly for product support, shipping queries etc.
Is the V379 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V379 have stock available?
There is no stock from authorised distributors for V379.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V379 often in real-time on the comparison pages.
What if I can't find stock of V379?
You can fill out our help required form which you can use to request a quote for V379 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.