Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 6GHz |
---|---|
Analyzer Functions | Power |
Bandwidth | 6GHz |
External Depth | 49mm |
External Height | 134mm |
External Width | 79mm |
RoHS Compliant | Yes |
Rf Power Meter, Handheld | Newark Electronics |
Handheld RF Power Meter | Keysight Technologies V3500A | RS Americas |
Where can I find additional details, specifications and documents for a V3500A?
Additional datasheets, footprints and schematics for V3500A are listed on our Part Details page. You can also find images and similar parts to V3500A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3500A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3500A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3500A fall under?
The V3500A is listed under Test & Measurement > RF Test Equipment > RF Power Meters.
Can I view similar or alternative parts?
You can view similar parts to V3500A when available in the RF Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3500A you can contact the distributor directly for product support, shipping queries etc.
Is the V3500A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3500A have stock available?
Authorised distributors including Newark Electronics, TestEquity and RS Americas have stock available or on a lead time for V3500A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3500A often in real-time on the comparison pages.
What if I can't find stock of V3500A?
You can fill out our help required form which you can use to request a quote for V3500A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.