Status: | Unknown |
---|---|
Series: | MLA Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
1,886
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.54
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1,886
in stock
|
Buy Now | |
element14
from US$0.62
|
1,876
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
-
|
Buy Now |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 30V |
Product Range | MLA Series |
Clamping Voltage Vc Max | 68V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 280A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1.2J |
Automotive Qualification Standard | - |
30 VDC 1.2J 68 V-CLMP | TTI Europe |
MLA Series 1210 30 VDC 25 V RMS 68 V Clamp 280A 1820 pF SMT Multilayer Varistor | Future Electronics |
Varistor, Metal Oxide, 68V, 1210 | Newark Electronics |
VARISTOR, METAL OXIDE, 68V, 1210 | Farnell |
VC 1210 DC=30V CL=68V 1,2J R | Rutronik |
Where can I find additional details, specifications and documents for a V30MLA1210NH?
Additional datasheets, footprints and schematics for V30MLA1210NH are listed on our Part Details page. You can also find images and similar parts to V30MLA1210NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V30MLA1210NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V30MLA1210NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V30MLA1210NH fall under?
The V30MLA1210NH is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V30MLA1210NH when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V30MLA1210NH you can contact the distributor directly for product support, shipping queries etc.
Is the V30MLA1210NH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V30MLA1210NH have stock available?
Authorised distributors including TTI Europe, Future Electronics, CoreStaff, Newark Electronics and Farnell have stock available or on a lead time for V30MLA1210NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V30MLA1210NH often in real-time on the comparison pages.
What if I can't find stock of V30MLA1210NH?
You can fill out our help required form which you can use to request a quote for V30MLA1210NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.