Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4.3mm |
Supply Voltage Max | 24VAC |
Operating Temperature Min | -26°C |
RoHS Compliant | Yes |
Electromechanical Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a V3-4816?
Additional datasheets, footprints and schematics for V3-4816 are listed on our Part Details page. You can also find images and similar parts to V3-4816 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3-4816 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3-4816 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3-4816 fall under?
The V3-4816 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to V3-4816 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3-4816 you can contact the distributor directly for product support, shipping queries etc.
Is the V3-4816 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V3-4816 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for V3-4816.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3-4816 often in real-time on the comparison pages.
What if I can't find stock of V3-4816?
You can fill out our help required form which you can use to request a quote for V3-4816 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.