Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.97
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
232
in stock
|
Buy Now | |
element14
from US$2.14
|
212
in stock
|
Buy Now | |
Farnell
from US$2.00
|
212
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
89
in stock
|
Buy Now | |
Avnet America
from US$2.82
|
-
|
Buy Now | |
RS Americas
from US$3.87
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Accessory Type | Capacitor Clamp Vertical Style C |
---|---|
Clip Diameter | 35mm |
Product Range | Mounting Kits |
SVHC | No SVHC (15-Jan-2018) |
Applications | ALS 34/35 Series Capacitors |
External Length / Height | 19mm |
Fixing Centres | 48mm |
For Use With | ALS 34/35 Series Capacitors |
Height | 19mm |
Clamp, Capacitor, 35Mm | Newark Electronics |
CLAMP, CAPACITOR, 35MM | element14 |
Mounting clamp | Transfer Multisort Elektronik |
Capacitor Vertical Mounting Clip | RS |
Cap Vertical Mounting Clip Steel Zinc Plating | Avnet America |
BRACKET 45MM | KEMET V3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Compliant |
For Use With | Schneider Mini-Vario and Vario Series Motor Disconnect Switches |
---|---|
Product Range | Mounting Kits |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a V3?
Additional datasheets, footprints and schematics for V3 are listed on our Part Details page. You can also find images and similar parts to V3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3 fall under?
The V3 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to V3 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3 you can contact the distributor directly for product support, shipping queries etc.
Is the V3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for V3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3 often in real-time on the comparison pages.
What if I can't find stock of V3?
You can fill out our help required form which you can use to request a quote for V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.