Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,034.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,034.80
|
No stock
|
Buy Now |
Silicon Manufacturer | Altera |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Cyclone V |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | 5CEBA9F31C8N |
Kit Contents | Dev board 5CEBA9F31C8N |
RoHS Compliant | Yes |
Dev Board, Cortex-A9 Fpga | Newark Electronics |
Where can I find additional details, specifications and documents for a V2M-MPS2-0318C?
Additional datasheets, footprints and schematics for V2M-MPS2-0318C are listed on our Part Details page. You can also find images and similar parts to V2M-MPS2-0318C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2M-MPS2-0318C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2M-MPS2-0318C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2M-MPS2-0318C fall under?
The V2M-MPS2-0318C is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to V2M-MPS2-0318C when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2M-MPS2-0318C you can contact the distributor directly for product support, shipping queries etc.
Is the V2M-MPS2-0318C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V2M-MPS2-0318C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for V2M-MPS2-0318C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2M-MPS2-0318C often in real-time on the comparison pages.
What if I can't find stock of V2M-MPS2-0318C?
You can fill out our help required form which you can use to request a quote for V2M-MPS2-0318C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.