Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
TTI Europe
from US$0.28
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
14 VDC .3J 30 V-CLMP | TTI Europe |
Transguard Rohs Compliant: Yes |Kyocera Avx V2F114C300Y1FDP. | Newark Electronics |
V2F Series 14 VDC 32 V Clamp 120 A 900 pF SMT Transient Voltage Suppressor | Future Electronics |
Var MLV 10VAC/14VDC 120A 18.5V 0805 SMD T/R | Avnet America |
VARISTOR, FEEDTHRU, 0805, 14VDC, 0.3J | element14 |
Where can I find additional details, specifications and documents for a V2F114C300Y1FDP.?
Additional datasheets, footprints and schematics for V2F114C300Y1FDP. are listed on our Part Details page. You can also find images and similar parts to V2F114C300Y1FDP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2F114C300Y1FDP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2F114C300Y1FDP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2F114C300Y1FDP. fall under?
The V2F114C300Y1FDP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V2F114C300Y1FDP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2F114C300Y1FDP. you can contact the distributor directly for product support, shipping queries etc.
Is the V2F114C300Y1FDP. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V2F114C300Y1FDP. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for V2F114C300Y1FDP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2F114C300Y1FDP. often in real-time on the comparison pages.
What if I can't find stock of V2F114C300Y1FDP.?
You can fill out our help required form which you can use to request a quote for V2F114C300Y1FDP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.