V2F114A300Y2EDP TVS - Transient Voltage Suppressors by KYOCERA AVX

TVS DIODE, 14V, 0805

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.36
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 10V
Voltage Rating VDC 14V
Clamping Voltage Vc Max 32V
Varistor Case Style 0805 [2012 Metric]
Peak Surge Current @ 8/20µS 30A
RoHS Compliant Yes

Alternative Descriptions

V2F Series 0805 14 V 32 V Clamp 30 A 300 pF Varisor Transient Voltage Suppressor | Future Electronics
Tvs Diode, 14V, 0805 | Newark Electronics
Var MLV 10VAC/14VDC 30A 18.5V 0805 SMD T/R | Avnet America
VARISTOR, 0805, 14V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V2F114A300Y2EDP?

Additional datasheets, footprints and schematics for V2F114A300Y2EDP are listed on our Part Details page. You can also find images and similar parts to V2F114A300Y2EDP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V2F114A300Y2EDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2F114A300Y2EDP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V2F114A300Y2EDP fall under?

The V2F114A300Y2EDP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to V2F114A300Y2EDP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V2F114A300Y2EDP you can contact the distributor directly for product support, shipping queries etc.

Is the V2F114A300Y2EDP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for V2F114A300Y2EDP have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for V2F114A300Y2EDP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V2F114A300Y2EDP often in real-time on the comparison pages.

What if I can't find stock of V2F114A300Y2EDP?

You can fill out our help required form which you can use to request a quote for V2F114A300Y2EDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay