Voltage Rating VAC | 4V |
---|---|
Voltage Rating V DC | 5.6V |
Product Range | - |
Clamping Voltage Vc Max | 18V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | - |
Operating Temperature Max | - |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance | 800pF |
Clamping Voltage | 18V |
Clamping Voltage @ 8/20µs Max | 18V |
Peak Pulse Current IPP @ 8/20µs | 30A |
Suppressor Type | Varistor |
Surge Current | 30A |
Transient Energy | 0.1J |
Varistor Voltage | 8.5V |
Varistor Voltage @ 1mA | 6.8V |
Varistor Voltage @ 1mA Max | 10.2V |
Var MLV 4VAC/5.6VDC 30A 8.5V 0805 SMD T/R | Avnet America |
5.6 VDC .1J 15.5 V-CLMP | TTI Europe |
Tvs Diode, 5.6V, 0805 | Newark Electronics |
0805 5.6 V 30 A 800 pF Transient Voltage Suppressor/Feedthru Capacitor Varistor | Future Electronics |
VARISTOR, 0805, 5.6V | element14 |
Where can I find additional details, specifications and documents for a V2F105A150Y2EDP?
Additional datasheets, footprints and schematics for V2F105A150Y2EDP are listed on our Part Details page. You can also find images and similar parts to V2F105A150Y2EDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2F105A150Y2EDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2F105A150Y2EDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2F105A150Y2EDP fall under?
The V2F105A150Y2EDP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V2F105A150Y2EDP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2F105A150Y2EDP you can contact the distributor directly for product support, shipping queries etc.
Is the V2F105A150Y2EDP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V2F105A150Y2EDP have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for V2F105A150Y2EDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2F105A150Y2EDP often in real-time on the comparison pages.
What if I can't find stock of V2F105A150Y2EDP?
You can fill out our help required form which you can use to request a quote for V2F105A150Y2EDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.