Status: | Unknown |
---|---|
Series: | AEC-Q200 TransGuard Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Range | AEC-Q200 TransGuard Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18VDC |
Clamping Voltage Vc Max | 50V |
Diode Case Style | 0805 |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 18V 4-Pin 0805 T/R | Avnet America |
Where can I find additional details, specifications and documents for a V2AF118X500Y3DDP?
Additional datasheets, footprints and schematics for V2AF118X500Y3DDP are listed on our Part Details page. You can also find images and similar parts to V2AF118X500Y3DDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2AF118X500Y3DDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2AF118X500Y3DDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2AF118X500Y3DDP fall under?
The V2AF118X500Y3DDP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to V2AF118X500Y3DDP when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2AF118X500Y3DDP you can contact the distributor directly for product support, shipping queries etc.
Is the V2AF118X500Y3DDP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V2AF118X500Y3DDP have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for V2AF118X500Y3DDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2AF118X500Y3DDP often in real-time on the comparison pages.
What if I can't find stock of V2AF118X500Y3DDP?
You can fill out our help required form which you can use to request a quote for V2AF118X500Y3DDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.