Status: | Unknown |
---|---|
Series: | AEC-Q200 TransGuard Series |
RoHS: | Compliant |
Product Range | AEC-Q200 TransGuard Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9VDC |
Clamping Voltage Vc Max | 22V |
Diode Case Style | 0805 |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Tvs, Bi-Directional, 9Vdc, 0805 | Newark Electronics |
Diode TVS Single Bi-Dir 9V 4-Pin 0805 T/R | Avnet America |
Where can I find additional details, specifications and documents for a V2AF109C200Y1FDP?
Additional datasheets, footprints and schematics for V2AF109C200Y1FDP are listed on our Part Details page. You can also find images and similar parts to V2AF109C200Y1FDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2AF109C200Y1FDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2AF109C200Y1FDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2AF109C200Y1FDP fall under?
The V2AF109C200Y1FDP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to V2AF109C200Y1FDP when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2AF109C200Y1FDP you can contact the distributor directly for product support, shipping queries etc.
Is the V2AF109C200Y1FDP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V2AF109C200Y1FDP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for V2AF109C200Y1FDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2AF109C200Y1FDP often in real-time on the comparison pages.
What if I can't find stock of V2AF109C200Y1FDP?
You can fill out our help required form which you can use to request a quote for V2AF109C200Y1FDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.