V2AF105A150Y2EDP. Part Information
Details for V2AF105A150Y2EDP. by AVX Corporation
Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes
Part Downloads
Part Specifications
Product Range | AEC-Q200 TransGuard Series |
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5.6VDC |
Clamping Voltage Vc Max | 18V |
Diode Case Style | 0805 |
No. of Pins | 4Pins |
Breakdown Voltage Min | 6.8V |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a V2AF105A150Y2EDP.?
Additional datasheets, footprints and schematics for V2AF105A150Y2EDP. are listed in our Part Details tab. You can also find the V2AF105A150Y2EDP. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2AF105A150Y2EDP. in the Pricing & Inventory tab next to part details. You can view V2AF105A150Y2EDP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2AF105A150Y2EDP. fall under?
The V2AF105A150Y2EDP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to V2AF105A150Y2EDP. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2AF105A150Y2EDP. you can contact the distributor directly for product support, shipping queries etc.
Is the V2AF105A150Y2EDP. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V2AF105A150Y2EDP. have stock available?
There is no stock from authorised distributors for V2AF105A150Y2EDP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2AF105A150Y2EDP. often in real-time on the comparison pages.
What if I can't find stock of V2AF105A150Y2EDP.?
You can fill out our help required form which you can use to request a quote for V2AF105A150Y2EDP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.