| Status: | Unknown |
|---|---|
| Series: | ZA Series |
| RoHS: | Unknown |
Prices starting from US$0.10
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$0.45
|
580
in stock
|
Buy Now |
|
Future Electronics
from US$0.19
|
74
in stock
|
Buy Now |
|
RS Americas
from US$0.10
|
11
in stock
|
Buy Now |
|
Newark Electronics
from US$0.28
|
0
in stock
|
Buy Now |
|
TME
from US$0.22
|
0
in stock
|
Buy Now |
|
element14
from US$0.28
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.29
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.19
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.21
|
0
in stock
|
Buy Now |
|
Sager
from US$0.26
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.25
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.27
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.25
|
0
in stock
|
Buy Now |
| Buy Now |
| Voltage Rating VAC | 17V |
|---|---|
| Voltage Rating V DC | 22V |
| Product Range | ZA Series |
| Clamping Voltage Vc Max | 53V |
| Varistor Case Style | Disc 14mm |
| Varistor Type | Metal Oxide Varistor (MOV) |
| Peak Surge Current @ 8/20µs | 1kA |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 85°C |
| Peak Energy (10/1000uS) | 5J |
| Automotive Qualification Standard | - |
| Body Diameter | 14mm |
| Capacitance | 7000pF |
| Clamping Voltage | 53V |
| Clamping Voltage @ 8/20µs Max | 53V |
| Device Marking | 27Z4 |
| External Width | 5.6mm |
| Lead Diameter | 0.86mm |
| Lead Length | 25.4mm |
| Operating Temperature Range | -55°C to +85°C |
| Peak Pulse Current IPP @ 8/20µs | 1000A |
| Suppressor Type | Varistor |
| Surge Current | 1kA |
| Temperature Coeff. + | 0.05ppm/°C |
| Test Voltage | 2500V |
| Transient Energy | 5J |
| Varistor Voltage | 27V |
| Varistor Voltage @ 1mA | 27V |
| Varistor Voltage @ 1mA Max | 30V |
| Varistor Voltage Tolerance + | 10% |
| Varistor Voltage Tolerance - | 10% |
| Metal-Oxide Varistor 22Vrms ZA | RS |
| ZA Series 22 VDC 17 V RMS 53 V Clamp 1000 A 7000 pF Radial Lead Varistor | Future Electronics |
| VARISTOR, CIRCUIT PROTECTION | RS Americas |
| Varistor, Mov, Za Series, 22 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 53 V Rohs Compliant: Yes |Littelfuse V27ZA4P | Newark Electronics |
| Varistor: metal-oxide | TME |
| VARISTOR, 5.0J, 17VAC | element14 |
| Varistor, radial, VS 27 V, 1000 A, 22 V (DC), 17 V (AC), 5 J, V27ZA4P | Buerklin |
| 17 VAC 5J 53V-CL 1KA-PK | TTI Americas |
| 17 VAC 5 J | TTI Europe |
Where can I find additional details, specifications and documents for a V27ZA4P?
Additional datasheets, footprints and schematics for V27ZA4P are listed on our Part Details page. You can also find images and similar parts to V27ZA4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V27ZA4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V27ZA4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V27ZA4P fall under?
The V27ZA4P is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V27ZA4P when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V27ZA4P you can contact the distributor directly for product support, shipping queries etc.
Is the V27ZA4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V27ZA4P have stock available?
Authorised distributors including RS, Future Electronics, RS Americas, Newark Electronics and TME have stock available or on a lead time for V27ZA4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V27ZA4P often in real-time on the comparison pages.
What if I can't find stock of V27ZA4P?
You can fill out our help required form which you can use to request a quote for V27ZA4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.