Status: | Unknown |
---|---|
Series: | LA Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.30
|
3,493
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.11
|
73,200
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.10
|
38,500
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.10
|
28,547
in stock
|
Buy Now |
![]() |
element14
from US$0.27
|
3,488
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.20
|
3,124
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.26
|
2,100
in stock
|
Buy Now |
![]() |
Micros
from US$0.10
|
1,885
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.22
|
-
|
Buy Now |
Buy Now |
Voltage Rating VAC | 275V |
---|---|
Voltage Rating V DC | 369V |
Product Range | LA Series |
Clamping Voltage Vc Max | 710V |
Varistor Case Style | Disc 14mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 4.5kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 75J |
Automotive Qualification Standard | - |
Varistor Voltage @ 1mA | 430V |
Varistor Voltage @ 1mA Max | 473V |
Varistor Voltage Tolerance + | 10% |
Varistor Voltage Tolerance - | 10% |
275 VAC 75J 710V-CL 4500A-P | TTI Americas |
275 VAC 75.0J | TTI Europe |
LA Series 369 VDC 275 V RMS 710 V Clamp 4500 A 450 pF Radial Lead Varistor | Future Electronics |
VARISTOR, MOV, 275V, 369V, RAD | Farnell |
Varistor voltage: 430V | Micros |
275VAC 75J 710V-CLAMP50A-PK | TTI Asia |
Where can I find additional details, specifications and documents for a V275LA20AP?
Additional datasheets, footprints and schematics for V275LA20AP are listed on our Part Details page. You can also find images and similar parts to V275LA20AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V275LA20AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V275LA20AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V275LA20AP fall under?
The V275LA20AP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V275LA20AP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V275LA20AP you can contact the distributor directly for product support, shipping queries etc.
Is the V275LA20AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V275LA20AP have stock available?
Authorised distributors including TTI Americas, TTI Europe, Future Electronics, Farnell and element14 have stock available or on a lead time for V275LA20AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V275LA20AP often in real-time on the comparison pages.
What if I can't find stock of V275LA20AP?
You can fill out our help required form which you can use to request a quote for V275LA20AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.