Status: | Unknown |
---|---|
Series: | Cradle N V23162 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | Cradle N V23162 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 250V |
Contact Material | Silver |
Coil Resistance | 890ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
V23162B 721F104 Rohs Compliant: Yes |Axicom Te Connectivity V23162B 721F104 | Newark Electronics |
Cradle N Multipurpose Hermetically Sealed Signal Relay Size II Tinned Terminals 2 Form C 2 CO 24 VDC 890 Ohm 647 mW Single Contact | Avnet America |
Where can I find additional details, specifications and documents for a V23162B 721F104?
Additional datasheets, footprints and schematics for V23162B 721F104 are listed on our Part Details page. You can also find images and similar parts to V23162B 721F104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23162B 721F104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23162B 721F104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23162B 721F104 fall under?
The V23162B 721F104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23162B 721F104 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23162B 721F104 you can contact the distributor directly for product support, shipping queries etc.
Is the V23162B 721F104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23162B 721F104 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for V23162B 721F104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23162B 721F104 often in real-time on the comparison pages.
What if I can't find stock of V23162B 721F104?
You can fill out our help required form which you can use to request a quote for V23162B 721F104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.