Status: | Unknown |
---|---|
Series: | V23154 Series |
RoHS: | Unknown |
Socket Mounting | Panel |
---|---|
Socket Terminals | Solder |
No. of Pins | - |
Current Rating | 5A |
Voltage Rating | - |
Product Range | V23154 Series |
SVHC | No SVHC (15-Jan-2018) |
Relay Sockets&Hardware V23154Z1006 | Rapid Electronics |
Conn Relay Socket SKT Solder Lug ST Panel Mount | Avnet America |
Relay Socket, Shrack, 4 Pole socket for 4PCO cradle relay | TE Connectivity V23154Z1006 | RS Americas |
Where can I find additional details, specifications and documents for a V23154Z1006?
Additional datasheets, footprints and schematics for V23154Z1006 are listed on our Part Details page. You can also find images and similar parts to V23154Z1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23154Z1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23154Z1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23154Z1006 fall under?
The V23154Z1006 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23154Z1006 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23154Z1006 you can contact the distributor directly for product support, shipping queries etc.
Is the V23154Z1006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23154Z1006 have stock available?
Authorised distributors including Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for V23154Z1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23154Z1006 often in real-time on the comparison pages.
What if I can't find stock of V23154Z1006?
You can fill out our help required form which you can use to request a quote for V23154Z1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.