Status: | Unknown |
---|---|
Series: | V23154 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 4PDT |
Contact Current | 200mA |
Product Range | V23154 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Relay Terminals | Quick Connect Solder |
Contact Voltage VAC | 30V |
Contact Voltage VDC | 36V |
Contact Material | Gold |
Coil Resistance | 890ohm |
SVHC | No SVHC (15-Jan-2018) |
Low Signal Relays-PCB V23154D 721B610 | Rapid Electronics |
V23154D 721B610 Rohs Compliant: Yes |Axicom Te Connectivity V23154D 721B610 | Newark Electronics |
Cradle N Multipurpose Dust Protected Signal Relay Size II with Earth Terminals 4 Form C 4 CO 24 VDC 890 Ohm 647 mW Single Contact | Avnet America |
SIGNAL RELAY, 4PDT, 0.2A, 30VAC, SOCKET | element14 |
Where can I find additional details, specifications and documents for a V23154D 721B610?
Additional datasheets, footprints and schematics for V23154D 721B610 are listed on our Part Details page. You can also find images and similar parts to V23154D 721B610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23154D 721B610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23154D 721B610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23154D 721B610 fall under?
The V23154D 721B610 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23154D 721B610 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23154D 721B610 you can contact the distributor directly for product support, shipping queries etc.
Is the V23154D 721B610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23154D 721B610 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for V23154D 721B610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23154D 721B610 often in real-time on the comparison pages.
What if I can't find stock of V23154D 721B610?
You can fill out our help required form which you can use to request a quote for V23154D 721B610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.