Status: | Unknown |
---|---|
Series: | V23154 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | V23154 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | 250V |
Contact Material | Silver Gold |
Coil Resistance | 220ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
V23154D 717F104 |Potter&brumfield Te Connectivity V23154D717F104 | Newark Electronics |
Electromechanical Relay DPDT 5A 12VDC 220Ohm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a V23154D 717F104?
Additional datasheets, footprints and schematics for V23154D 717F104 are listed on our Part Details page. You can also find images and similar parts to V23154D 717F104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23154D 717F104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23154D 717F104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23154D 717F104 fall under?
The V23154D 717F104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23154D 717F104 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23154D 717F104 you can contact the distributor directly for product support, shipping queries etc.
Is the V23154D 717F104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23154D 717F104 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for V23154D 717F104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23154D 717F104 often in real-time on the comparison pages.
What if I can't find stock of V23154D 717F104?
You can fill out our help required form which you can use to request a quote for V23154D 717F104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.