Status: | Unknown |
---|---|
Series: | V23154 Series |
RoHS: | Unknown |
Coil Voltage | 32VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | V23154 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Relay Terminals | Quick Connect Solder |
Contact Voltage VAC | 125V |
Contact Voltage VDC | 150V |
Contact Material | Silver Gold |
Coil Resistance | 1.7kohm |
SVHC | No SVHC (15-Jan-2018) |
V23154C 722B104 |Potter&brumfield Te Connectivity V23154C722B104 | Newark Electronics |
V23154C 722B104 | Avnet America |
Where can I find additional details, specifications and documents for a V23154C 722B104?
Additional datasheets, footprints and schematics for V23154C 722B104 are listed on our Part Details page. You can also find images and similar parts to V23154C 722B104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23154C 722B104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23154C 722B104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23154C 722B104 fall under?
The V23154C 722B104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23154C 722B104 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23154C 722B104 you can contact the distributor directly for product support, shipping queries etc.
Is the V23154C 722B104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23154C 722B104 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for V23154C 722B104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23154C 722B104 often in real-time on the comparison pages.
What if I can't find stock of V23154C 722B104?
You can fill out our help required form which you can use to request a quote for V23154C 722B104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.