V23154-Z1028 Switches, Relays & Solenoids by TE Connectivity

SOCKET CRADLE 6 POLE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for TTI Europe TTI Europe
200 units
Buy Now
Logo for PEI-Genesis PEI-Genesis
43 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
43 units
Buy Now
Logo for Chip One Stop Chip One Stop
6 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Socket Mounting Through Hole
Socket Terminals Quick Connect
No. of Pins 22Pins
Current Rating 5A
Voltage Rating -
Product Range -
Accessory Type Socket

Alternative Descriptions

SIGNAL RELAY | TTI Europe
IC Socket, Solder | PEI-Genesis
Size III Socket with Earth Terminal for Cradle Relay Silver Plated PC Board Mount | Avnet America
V23154Z1028 | Newark Electronics

More Parts in Relays


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23154-Z1028?

Additional datasheets, footprints and schematics for V23154-Z1028 are listed on our Part Details page. You can also find images and similar parts to V23154-Z1028 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23154-Z1028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23154-Z1028 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23154-Z1028 fall under?

The V23154-Z1028 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to V23154-Z1028 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23154-Z1028 you can contact the distributor directly for product support, shipping queries etc.

Is the V23154-Z1028 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V23154-Z1028 have stock available?

Authorised distributors including TTI Europe, PEI-Genesis, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for V23154-Z1028.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23154-Z1028 often in real-time on the comparison pages.

What if I can't find stock of V23154-Z1028?

You can fill out our help required form which you can use to request a quote for V23154-Z1028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay