Status: | Unknown |
---|---|
Series: | V23154 Series |
RoHS: | Unknown |
Product Range | V23154 Series |
---|---|
Relay Clip Type | Springs |
For Use With | Cradle Relays N S and P |
Accessory Type | Springs |
Current Rating | 5A |
No. of Pins | 4Pins |
Socket Mounting | Through Hole |
V23154Z1022 |Potter&brumfield Te Connectivity V23154Z1022 | Newark Electronics |
SIGNAL RELAY | TTI Europe |
Size II Hold-Down Spring for N/S/P Cradle Relays | Avnet America |
Where can I find additional details, specifications and documents for a V23154-Z1022?
Additional datasheets, footprints and schematics for V23154-Z1022 are listed on our Part Details page. You can also find images and similar parts to V23154-Z1022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23154-Z1022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23154-Z1022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23154-Z1022 fall under?
The V23154-Z1022 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23154-Z1022 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23154-Z1022 you can contact the distributor directly for product support, shipping queries etc.
Is the V23154-Z1022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23154-Z1022 have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for V23154-Z1022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23154-Z1022 often in real-time on the comparison pages.
What if I can't find stock of V23154-Z1022?
You can fill out our help required form which you can use to request a quote for V23154-Z1022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.