Status: | Unknown |
---|---|
Series: | Power Relay F7 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 70A |
Contact Configuration | SPST-NO |
Relay Mounting | Through Hole |
Relay Terminals | Quick Connect Solder |
Product Range | Power Relay F7 Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 90ohm |
Contact Material | Silver Alloy |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
AUTOMOTIVE RELAY | TTI Europe |
V23134J0052X511-Ev-Cbox |Potter&brumfield Te Connectivity V23134J0052X511-EV-CBOX | Newark Electronics |
Automotive Relays V23134J0052X511-EV-CBOX | Rapid Electronics |
Where can I find additional details, specifications and documents for a V23134J0052X511-EV-CBOX?
Additional datasheets, footprints and schematics for V23134J0052X511-EV-CBOX are listed on our Part Details page. You can also find images and similar parts to V23134J0052X511-EV-CBOX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23134J0052X511-EV-CBOX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23134J0052X511-EV-CBOX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23134J0052X511-EV-CBOX fall under?
The V23134J0052X511-EV-CBOX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23134J0052X511-EV-CBOX when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23134J0052X511-EV-CBOX you can contact the distributor directly for product support, shipping queries etc.
Is the V23134J0052X511-EV-CBOX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23134J0052X511-EV-CBOX have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for V23134J0052X511-EV-CBOX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23134J0052X511-EV-CBOX often in real-time on the comparison pages.
What if I can't find stock of V23134J0052X511-EV-CBOX?
You can fill out our help required form which you can use to request a quote for V23134J0052X511-EV-CBOX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.