Status: | Unknown |
---|---|
Series: | W11/V23101 Series |
RoHS: | Unknown |
Prices starting from US$4.64
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | W11/V23101 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 125V |
Contact Voltage VDC | 120V |
Contact Material | Silver Nickel |
Coil Resistance | 2.8kohm |
SVHC | No SVHC (27-Jun-2018) |
V23101D 107A301 Contact Voltage Rating: 120 VDC Contact Voltage Rating: 125 VAC Coil Power Rating DC: 446 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 24 VDC Low Signal Relay | 120 VDC 125 VAC 446 mW Printed Circuit Board | Part Number: V23101D 107A301 | Internal Number: 3-1393779-7 | TE Connectivity | TE Store |
SIGNAL RELAY, SPDT, 2A, 125VAC, TH | Farnell |
Power Relay, Spdt, 2A, 24Vdc, Th | Newark Electronics |
Relay,signal,PCB,SPDT,3A,24Vdc coil | RS |
W11 Series Signal Relay 5-pin Version Symmetrical Coil Assignment 1-Form C (CO) 24 VDC 1280 Ohm 450 mW Silver Nickel | Avnet America |
Shrack, Relay, signal, PCB, SPDT,3A,24Vdc coil | TE Connectivity V23101D 107A301 | RS Americas |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a V23101D 107A301?
Additional datasheets, footprints and schematics for V23101D 107A301 are listed on our Part Details page. You can also find images and similar parts to V23101D 107A301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23101D 107A301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23101D 107A301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23101D 107A301 fall under?
The V23101D 107A301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23101D 107A301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23101D 107A301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23101D 107A301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23101D 107A301 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for V23101D 107A301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23101D 107A301 often in real-time on the comparison pages.
What if I can't find stock of V23101D 107A301?
You can fill out our help required form which you can use to request a quote for V23101D 107A301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.