Status: | Unknown |
---|---|
Series: | W11/V23101 Series |
RoHS: | Unknown |
Prices starting from US$3.84
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1.25A |
Product Range | W11/V23101 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 125V |
Contact Voltage VDC | 120V |
Contact Material | Silver Palladium |
Coil Resistance | 120ohm |
SVHC | No SVHC (27-Jun-2018) |
Signal Relay, Spdt, 5Vdc, 1.25A, Tht | Newark Electronics |
SIGNAL RELAY, SPDT, 5VDC, 1.25A, THT | element14 |
W11 Series Signal Relay 5-pin Version Symmetrical Coil Assignment 1-Form C (CO) 5 VDC 56 Ohm 446 mW Gold Plated Silver Palladium | Avnet America |
Relay, V23101D 103A201 | TE Connectivity V23101D103A201 | RS Americas |
SIGNAL RELAY | TTI Europe |
V23101D 103A201 Contact Voltage Rating: 120 VDC Contact Voltage Rating: 125 VAC Coil Power Rating DC: 208 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 5 VDC Low Signal Relay | 120 VDC 125 VAC 208 mW Printed Circuit Board | Part Number: V23101D 103A201 | Internal Number: 2-1393779-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23101D 103A201?
Additional datasheets, footprints and schematics for V23101D 103A201 are listed on our Part Details page. You can also find images and similar parts to V23101D 103A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23101D 103A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23101D 103A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23101D 103A201 fall under?
The V23101D 103A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23101D 103A201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23101D 103A201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23101D 103A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23101D 103A201 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for V23101D 103A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23101D 103A201 often in real-time on the comparison pages.
What if I can't find stock of V23101D 103A201?
You can fill out our help required form which you can use to request a quote for V23101D 103A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.