Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPCO |
---|---|
Coil Voltage VDC Nom | 12V |
Coil Resistance | 700ohm |
External Width | 10.6mm |
External Depth | 11.5mm |
Contact Current AC Max | 1.25A |
Contact Current DC Max | 1.25A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 120V |
External Length / Height | 15.6mm |
Mounting Type | PCB |
No. of Poles | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | 40°C |
Relay Type | General Purpose |
Series | W11 |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 240% |
Contact Material | Silver Palladium |
Contact Plating | Gold |
Contact Resistance | 100mohm |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 1000VAC |
Dielectric Voltage Contact to Contact | 750VAC |
IP/NEMA Rating | IP67 |
Operating Time | 5ms |
PCB Hole Diameter | 1mm |
Release Time | 3ms |
Switch Current Max | 1.25A |
Switching Current Max | 1.25A |
Switching Power Max | 30W |
Switching Voltage AC / DC Max | 60VDC |
Switching Voltage AC / DC Min | 150VAC |
Where can I find additional details, specifications and documents for a V23101-D0106-A201?
Additional datasheets, footprints and schematics for V23101-D0106-A201 are listed on our Part Details page. You can also find images and similar parts to V23101-D0106-A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23101-D0106-A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23101-D0106-A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23101-D0106-A201 fall under?
The V23101-D0106-A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23101-D0106-A201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23101-D0106-A201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23101-D0106-A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23101-D0106-A201 have stock available?
There is no stock from authorised distributors for V23101-D0106-A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23101-D0106-A201 often in real-time on the comparison pages.
What if I can't find stock of V23101-D0106-A201?
You can fill out our help required form which you can use to request a quote for V23101-D0106-A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.