Status: | Unknown |
---|---|
Series: | Power Relay K/V23076 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 45A |
Contact Configuration | SPST-NO |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | Power Relay K/V23076 Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 362ohm |
Contact Material | Silver Nickel |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
V23076A3022C132 |Potter&brumfield Te Connectivity V23076A3022C132 | Newark Electronics |
Relay Signal SPST-NO 24VDC Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a V23076A3022C132?
Additional datasheets, footprints and schematics for V23076A3022C132 are listed on our Part Details page. You can also find images and similar parts to V23076A3022C132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23076A3022C132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23076A3022C132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23076A3022C132 fall under?
The V23076A3022C132 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23076A3022C132 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23076A3022C132 you can contact the distributor directly for product support, shipping queries etc.
Is the V23076A3022C132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23076A3022C132 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for V23076A3022C132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23076A3022C132 often in real-time on the comparison pages.
What if I can't find stock of V23076A3022C132?
You can fill out our help required form which you can use to request a quote for V23076A3022C132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.