V23061B1007A501 Part Information

Details for V23061B1007A501 by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Contact Configuration SPDT
Coil Voltage 24VDC
Contact Current 8A
Product Range MSR V23061 Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 440V
RoHS Compliant

Alternative Part Descriptions

  • POWER RELAY, SPDT, 8A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:MSR V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V RoHS Compliant: Yes | Newark Electronics
  • POWER RELAY 24V 8A 1CO THT | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23061B1007A501?

Additional datasheets, footprints and schematics for V23061B1007A501 are listed in our Part Details tab. You can also find the V23061B1007A501 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23061B1007A501 in the Pricing & Inventory tab next to part details. You can view V23061B1007A501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23061B1007A501 fall under?

The V23061B1007A501 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to V23061B1007A501 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23061B1007A501 you can contact the distributor directly for product support, shipping queries etc.

Is the V23061B1007A501 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for V23061B1007A501 have stock available?

Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for V23061B1007A501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23061B1007A501 often in real-time on the comparison pages.

What if I can't find stock of V23061B1007A501?

You can fill out our help required form which you can use to request a quote for V23061B1007A501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for V23061B1007A501

Loading...
Loading Results for V23061B1007A501