Status: | Unknown |
---|---|
Series: | V23061 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 6VDC |
Contact Current | 8A |
Product Range | V23061 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 165ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays V23061A1003A402 | Rapid Electronics |
V23061A1003A402=Ministarkstrom |Potter&brumfield Te Connectivity V23061A1003A402 | Newark Electronics |
Shrack, V23061A1003A402,MSR-RELAY,6VDC, 1-1393222-2 | TE Connectivity V23061A1003A402 | RS Americas |
POWER RELAY, SPST-NO, 8A, 250VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a V23061A1003A402?
Additional datasheets, footprints and schematics for V23061A1003A402 are listed on our Part Details page. You can also find images and similar parts to V23061A1003A402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23061A1003A402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23061A1003A402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23061A1003A402 fall under?
The V23061A1003A402 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23061A1003A402 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23061A1003A402 you can contact the distributor directly for product support, shipping queries etc.
Is the V23061A1003A402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23061A1003A402 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for V23061A1003A402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23061A1003A402 often in real-time on the comparison pages.
What if I can't find stock of V23061A1003A402?
You can fill out our help required form which you can use to request a quote for V23061A1003A402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.