V23047-A1048-A501 Part Information

Details for V23047-A1048-A501 by TE Connectivity

Electronic & Electrical Components>Switches Relays & Solenoids>Relays

Part Downloads

Featured content from Farnell

Part Specifications

Contact Configuration DPDT
Coil Voltage 48VDC
Contact Current 6A
Product Range SR2M Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 250V
Relay Terminals Solder
Contact Voltage VDC -
Contact Material Silver Nickel
Coil Resistance 3.291kohm
Approvals & Standards UL
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • FORCE GUIDED RELAY, DPDT, 6A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes | Newark Electronics
  • V23047-A1048-A501 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating Class: 600 – 800 mW Coil Power Rating DC: 700 mW Coil Resistance: 3291 Ω Force-Guided Monostable, DC 600 – 800 mW 700 mW | Force Guided Power Relay & 2 Pole | Part Number: V23047A1048A501 | Internal Number: 3-1415006-1 | Alias Number: V23047-A1048-A501 | TE Connectivity | TE Store
  • SAFETY RELAY 48V 6A 2CO THT | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23047-A1048-A501?

Additional datasheets, footprints and schematics for V23047-A1048-A501 are listed in our Part Details tab. You can also find the V23047-A1048-A501 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23047-A1048-A501 in the Pricing & Inventory tab next to part details. You can view V23047-A1048-A501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23047-A1048-A501 fall under?

The V23047-A1048-A501 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to V23047-A1048-A501 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23047-A1048-A501 you can contact the distributor directly for product support, shipping queries etc.

Is the V23047-A1048-A501 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for V23047-A1048-A501 have stock available?

Authorised distributors including Newark Electronics, TE Store and TTI Europe have stock available or on a lead time for V23047-A1048-A501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23047-A1048-A501 often in real-time on the comparison pages.

What if I can't find stock of V23047-A1048-A501?

You can fill out our help required form which you can use to request a quote for V23047-A1048-A501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for V23047-A1048-A501

Loading...
Loading Results for V23047-A1048-A501