V23003A 37B104 Part Information

Details for V23003A 37B104 by TE Connectivity

Electronic & Electrical Components>Switches Relays & Solenoids>Relays

Part Downloads

Featured content from Farnell

Part Specifications

Coil Voltage 24VDC
Contact Configuration DPDT
Contact Current 2A
Product Range Cradle P Series
Relay Mounting Socket
Coil Type Latching Dual Coil
Relay Terminals Quick Connect Solder
Contact Voltage VAC 125V
Contact Voltage VDC 150V
Contact Material Silver
Coil Resistance 400ohm
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:Cradle P Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Relay Terminals:Quick Connect, Solder; RoHS Compliant: Yes | Newark Electronics
  • SIGNAL RELAY | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23003A 37B104?

Additional datasheets, footprints and schematics for V23003A 37B104 are listed in our Part Details tab. You can also find the V23003A 37B104 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23003A 37B104 in the Pricing & Inventory tab next to part details. You can view V23003A 37B104 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23003A 37B104 fall under?

The V23003A 37B104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to V23003A 37B104 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23003A 37B104 you can contact the distributor directly for product support, shipping queries etc.

Is the V23003A 37B104 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for V23003A 37B104 have stock available?

Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for V23003A 37B104.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23003A 37B104 often in real-time on the comparison pages.

What if I can't find stock of V23003A 37B104?

You can fill out our help required form which you can use to request a quote for V23003A 37B104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for V23003A 37B104

Loading...
Loading Results for V23003A 37B104