Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4.6mm |
Supply Voltage Max | 115VAC |
Operating Temperature Min | -5°C |
RoHS Compliant | Yes |
Electromechanical Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a V2-4416?
Additional datasheets, footprints and schematics for V2-4416 are listed on our Part Details page. You can also find images and similar parts to V2-4416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2-4416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2-4416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2-4416 fall under?
The V2-4416 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to V2-4416 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2-4416 you can contact the distributor directly for product support, shipping queries etc.
Is the V2-4416 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V2-4416 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for V2-4416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2-4416 often in real-time on the comparison pages.
What if I can't find stock of V2-4416?
You can fill out our help required form which you can use to request a quote for V2-4416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.