Status: | Unknown |
---|---|
Series: | MLA Series |
RoHS: | Compliant |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating VDC | 18V |
Product Range | MLA Series |
Clamping Voltage Vc Max | 50V |
Varistor Case Style | 0603 [1608 Metric] |
Peak Surge Current @ 8/20µS | 30A |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Varistor, Mov, 50V, 0603 | Newark Electronics |
VDR 0603 DC=18V CL=50V 0,1J | Rutronik |
MLA Series 0603 18 VDC 14 V RMS 50 V Clamp 30A 120 pF SMT Multilayer Varistor | Future Electronics |
18 VDC .1J 50 V-CLMP | TTI Europe |
VARISTOR, MOV, 14VAC, 0603 | Farnell |
Where can I find additional details, specifications and documents for a V18MLA0603NH?
Additional datasheets, footprints and schematics for V18MLA0603NH are listed on our Part Details page. You can also find images and similar parts to V18MLA0603NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V18MLA0603NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V18MLA0603NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V18MLA0603NH fall under?
The V18MLA0603NH is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V18MLA0603NH when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V18MLA0603NH you can contact the distributor directly for product support, shipping queries etc.
Is the V18MLA0603NH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V18MLA0603NH have stock available?
Authorised distributors including Newark Electronics, Rutronik, Future Electronics, TTI Europe and Farnell have stock available or on a lead time for V18MLA0603NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V18MLA0603NH often in real-time on the comparison pages.
What if I can't find stock of V18MLA0603NH?
You can fill out our help required form which you can use to request a quote for V18MLA0603NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.