V13GA Non-Rechargeable Batteries by Unknown

BATTERY, COIN CELL, ALKALINE, 1.5V, LR44A / 1166A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.60


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.75
120
Buy Now
Logo for Carlton-Bates Carlton-Bates US$0.60
10
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.5V
Battery Technology Alkaline
Battery Capacity 100mAh
Battery Terminals Pressure Contact
External Diameter 11.6mm
External Height 5.4mm
RoHS Compliant NA

Alternative Descriptions

Battery, Coin Cell, Alkaline, 1.5V, Lr44A/1166A | Newark Electronics
Alkaline Battery, Watch, Electronic Battery, 1.5V - | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V13GA?

Additional datasheets, footprints and schematics for V13GA are listed on our Part Details page. You can also find images and similar parts to V13GA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V13GA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V13GA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V13GA fall under?

The V13GA is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to V13GA when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V13GA you can contact the distributor directly for product support, shipping queries etc.

Is the V13GA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V13GA have stock available?

Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for V13GA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V13GA often in real-time on the comparison pages.

What if I can't find stock of V13GA?

You can fill out our help required form which you can use to request a quote for V13GA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay