Status: | Unknown |
---|---|
Series: | LA Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.52
|
290
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.20
|
14,400
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.17
|
12,880
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.34
|
3,087
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.95
|
1,486
in stock
|
Buy Now |
![]() |
element14
from US$0.49
|
1,313
in stock
|
Buy Now |
![]() |
Farnell
from US$0.45
|
1,313
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.29
|
-
|
Buy Now |
![]() |
TME
from US$0.32
|
-
|
Buy Now |
![]() |
Conrad
from US$0.37
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.34
|
-
|
Buy Now |
Buy Now |
Voltage Rating VAC | 130V |
---|---|
Voltage Rating V DC | 175V |
Product Range | LA Series |
Clamping Voltage Vc Max | 340V |
Varistor Case Style | Disc 20mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 6.5kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 70J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Body Diameter | 20mm |
Capacitance | 1900pF |
Clamping Voltage | 340V |
Clamping Voltage @ 8/20µs Max | 340V |
Device Marking | 130L20 |
External Width | 5.6mm |
Lead Diameter | 0.86mm |
Lead Length | 25.4mm |
Operating Temperature Range | -55°C to +85°C |
Peak Pulse Current IPP @ 8/20µs | 6500A |
Suppressor Type | Varistor |
Surge Current | 6.5kA |
Temperature Coeff. + | 0.05ppm/°C |
Test Voltage | 2500V |
Transient Energy | 70J |
Varistor Voltage | 200V |
Varistor Voltage @ 1mA | 205V |
Varistor Voltage @ 1mA Max | 226V |
Varistor Voltage Tolerance + | 10% |
Varistor Voltage Tolerance - | 10% |
130 VAC 70J 340V-CL 6500A-P | TTI Americas |
LA Series 175 VDC 130 V RMS 340 V Clamp 6500 A 1900 pF Radial Lead Varistor | Future Electronics |
Metal Oxide Varistor, 175V 340V Rad | Newark Electronics |
Varistor, Circuit Protection, 130VAC, 340V, 6500A, Metal Oxide, 1900pF, Radial | RS Americas |
VARISTOR, 70.0J, 130VAC | element14 |
V130LA20AP metal oxide varistor130V | RS |
VDR 20mm DC=175V CL=340V 70J | Rutronik |
Varistor: metal-oxide | TME |
Littelfuse V130LA20AP V130LA20AP Varistor bedrahtet 1 St. Bulk | Conrad |
130VAC 70J 340V-CLAMP 100A-PK | TTI Asia |
Where can I find additional details, specifications and documents for a V130LA20AP?
Additional datasheets, footprints and schematics for V130LA20AP are listed on our Part Details page. You can also find images and similar parts to V130LA20AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V130LA20AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V130LA20AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V130LA20AP fall under?
The V130LA20AP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V130LA20AP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V130LA20AP you can contact the distributor directly for product support, shipping queries etc.
Is the V130LA20AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V130LA20AP have stock available?
Authorised distributors including TTI Americas, Future Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for V130LA20AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V130LA20AP often in real-time on the comparison pages.
What if I can't find stock of V130LA20AP?
You can fill out our help required form which you can use to request a quote for V130LA20AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.