Status: | Unknown |
---|---|
Series: | Kemet - Cap Mounting Clips |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.09 |
156
|
Buy Now | |
Transfer Multisort Elektronik | US$1.83 |
917
|
Buy Now | |
element14 | US$3.87 |
478
|
Buy Now | |
Rapid Electronics | US$3.06 |
100
|
Buy Now | |
Distrelec | US$8.07 |
100
|
Buy Now | |
Newark Electronics | US$4.46 |
93
|
Buy Now | |
Farnell | US$4.29 |
93
|
Buy Now | |
Avnet America | US$5.80 |
-
|
Buy Now | |
RS Americas | US$6.21 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Accessory Type | Vertical Mounting Clamp |
---|---|
Clip Diameter | 76mm |
Product Range | Kemet - Cap Mounting Clips |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Kemet PEH169 & PEH200 Capacitors |
Mounting clamp | Transfer Multisort Elektronik |
CLAMP, CAPACITOR, 76MM | element14 |
V11 capacitor mounting clamp, 76mm dia | RS |
KEMET Capacitor Hardware Vert Mounting Clamp 76mm | Distrelec |
Clamp, Capacitor, 76Mm | Newark Electronics |
KEMV11 | Avnet America |
V11 Capacitor Mounting Clip for use with 76 mm Dia. Capacitors 76mm Metal | KEMET V11 | RS Americas |
Where can I find additional details, specifications and documents for a V11?
Additional datasheets, footprints and schematics for V11 are listed on our Part Details page. You can also find images and similar parts to V11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V11 fall under?
The V11 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to V11 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V11 you can contact the distributor directly for product support, shipping queries etc.
Is the V11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V11 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, RS, Rapid Electronics and Distrelec have stock available or on a lead time for V11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V11 often in real-time on the comparison pages.
What if I can't find stock of V11?
You can fill out our help required form which you can use to request a quote for V11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.