Status: | Unknown |
---|---|
Series: | LCR V Series |
RoHS: | Unknown |
Prices starting from US$0.31
Accessory Type | Plastic Capacitor Clip |
---|---|
Clip Diameter | 12.5mm |
Product Range | LCR V Series |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 13.1mm |
Fixing Hole Diameter | 2.5mm |
For Use With | Capacitors Resistors Lamps Batteries and Fuses |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 0.5" |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Black |
External Length | 0.5" |
Height | 0.5" |
RoHS Compliant | Yes |
Capacitor fixing Clamps,PVC 12.7mm dia | RS |
Screw Mount Cable Clamp, Blk, 0.5", Pvc | Newark Electronics |
V-1004 Black PVC .500 inch Diameter Extruded Screw Mount Component Clip | Future Electronics |
Clip, Component, Screw Mount, Blk PVC, 0.66" L, 0.5" W, 0.5" H, 0.5" ID | Essentra Components V-1004 | RS Americas |
Where can I find additional details, specifications and documents for a V1004?
Additional datasheets, footprints and schematics for V1004 are listed on our Part Details page. You can also find images and similar parts to V1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V1004 fall under?
The V1004 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to V1004 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V1004 you can contact the distributor directly for product support, shipping queries etc.
Is the V1004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V1004 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for V1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V1004 often in real-time on the comparison pages.
What if I can't find stock of V1004?
You can fill out our help required form which you can use to request a quote for V1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.