Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
253
in stock
|
Buy Now | |
element14
from US$3.71
|
253
in stock
|
Buy Now | |
Farnell
from US$3.56
|
253
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.92
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
50
in stock
|
Buy Now | |
RS Americas
from US$98.05
|
-
|
Buy Now |
Accessory Type | Vertical Mounting Clamp |
---|---|
Clip Diameter | 65mm |
Product Range | Mounting Kits |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Kemet PEH169 & PEH200 Capacitors |
Clamp, Capacitor, 65Mm | Newark Electronics |
CLAMP, CAPACITOR, 65MM | element14 |
Mounting clamp | Transfer Multisort Elektronik |
Vertical Mounting Clip 65mm | RS |
Where can I find additional details, specifications and documents for a V10?
Additional datasheets, footprints and schematics for V10 are listed on our Part Details page. You can also find images and similar parts to V10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V10 fall under?
The V10 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to V10 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V10 you can contact the distributor directly for product support, shipping queries etc.
Is the V10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for V10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V10 often in real-time on the comparison pages.
What if I can't find stock of V10?
You can fill out our help required form which you can use to request a quote for V10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.