Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
61,190
|
Buy Now | |
Future Electronics | US$0.08 |
36,000
|
Buy Now | |
TTI Europe | US$0.09 |
32,400
|
Buy Now | |
Chip One Stop | US$0.18 |
15,964
|
Buy Now | |
Newark Electronics | US$0.10 |
6,625
|
Buy Now | |
element14 | US$0.16 |
6,625
|
Buy Now | |
Farnell | US$0.19 |
6,625
|
Buy Now | |
CoreStaff | US$0.10 |
3,308
|
Buy Now | |
RS Americas | US$0.20 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 25V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -55°C |
Al Cap WT series SMT 100uF 25V | RS |
WT Series 100 uF 25 V 105░C ╪6.3 x 7.7mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
100UF 25V 6.3X7.7 SMD | TTI Europe |
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD | element14 |
Aluminum Electrolytic Capacitor, 100uF 25 V dc, WT Series 1000h 6.3(Dia.)x7.7mm | Nichicon UWT1E101MCL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1E101MCL1GS?
Additional datasheets, footprints and schematics for UWT1E101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1E101MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1E101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1E101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1E101MCL1GS fall under?
The UWT1E101MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1E101MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1E101MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1E101MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1E101MCL1GS have stock available?
Authorised distributors including RS, Future Electronics, TTI Europe, Chip One Stop and Newark Electronics have stock available or on a lead time for UWT1E101MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1E101MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1E101MCL1GS?
You can fill out our help required form which you can use to request a quote for UWT1E101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.