Status: | Unknown |
---|---|
Series: | VR Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 200V |
Product Range | VR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
ESR | - |
VR Series 100 uF 200 V 85░C ╪16x31.5mm LS=7.5mm Radial Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor 100Uf, 200V, 20%, Radial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 200V, 20%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a UVR2D101MHD?
Additional datasheets, footprints and schematics for UVR2D101MHD are listed on our Part Details page. You can also find images and similar parts to UVR2D101MHD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UVR2D101MHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UVR2D101MHD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UVR2D101MHD fall under?
The UVR2D101MHD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UVR2D101MHD when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UVR2D101MHD you can contact the distributor directly for product support, shipping queries etc.
Is the UVR2D101MHD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UVR2D101MHD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for UVR2D101MHD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UVR2D101MHD often in real-time on the comparison pages.
What if I can't find stock of UVR2D101MHD?
You can fill out our help required form which you can use to request a quote for UVR2D101MHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.