UVR1E220MDD1TD Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 22UF 25V 20% RADIAL

Status: Unknown
Series: VR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0370

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0370
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0461
-
Buy Now
Logo for element14
element14
from US$0.0485
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 25V
Product Range VR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2.5mm
Height 11mm

Alternative Descriptions

Aluminum Electrolytic Capacitor 22Uf, 25V, 20%, Radial, Full Reel | Newark Electronics
VR Series 22 uF 25 V 85░C ╪5 x 11 mm LS=2.5mm Radial Aluminum Electrolytic Cap | Future Electronics
58R3502 | element14
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 25V, 20%, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 22 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UVR1E220MDD1TD?

Additional datasheets, footprints and schematics for UVR1E220MDD1TD are listed on our Part Details page. You can also find images and similar parts to UVR1E220MDD1TD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UVR1E220MDD1TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UVR1E220MDD1TD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UVR1E220MDD1TD fall under?

The UVR1E220MDD1TD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UVR1E220MDD1TD when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UVR1E220MDD1TD you can contact the distributor directly for product support, shipping queries etc.

Is the UVR1E220MDD1TD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UVR1E220MDD1TD have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for UVR1E220MDD1TD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UVR1E220MDD1TD often in real-time on the comparison pages.

What if I can't find stock of UVR1E220MDD1TD?

You can fill out our help required form which you can use to request a quote for UVR1E220MDD1TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay