Status: | Unknown |
---|---|
Series: | VR Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.18
|
3,625
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.14
|
133,500
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.14
|
3,397
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.40
|
1,800
in stock
|
Buy Now |
![]() |
TME
from US$0.17
|
898
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.17
|
408
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.15
|
158
in stock
|
Buy Now |
![]() |
Farnell
from US$0.20
|
158
in stock
|
Buy Now |
![]() |
element14
from US$0.14
|
148
in stock
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 25V |
Product Range | VR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
1000UF 25V 20% | TTI Americas |
Al, electrolytic,VR,cap,25V,1000 uF | RS |
VR Series 1000 uF 25 V 85°C Ø10 x 20 mm LS=5mm Radial Aluminum Electrolytic Cap | Future Electronics |
Capacitor, Aluminum Electrolytic, Cap 1000uF 25V 20%, Radial 10X20 LS 5 mm | RS Americas |
Capacitor: electrolytic | TME |
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial | Newark Electronics |
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, ? 20%, 2000 hours @ 85?C, Radial Leaded | Avnet Asia |
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a UVR1E102MPD?
Additional datasheets, footprints and schematics for UVR1E102MPD are listed on our Part Details page. You can also find images and similar parts to UVR1E102MPD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UVR1E102MPD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UVR1E102MPD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UVR1E102MPD fall under?
The UVR1E102MPD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UVR1E102MPD when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UVR1E102MPD you can contact the distributor directly for product support, shipping queries etc.
Is the UVR1E102MPD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UVR1E102MPD have stock available?
Authorised distributors including TTI Americas, RS, Future Electronics, RS Americas and TME have stock available or on a lead time for UVR1E102MPD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UVR1E102MPD often in real-time on the comparison pages.
What if I can't find stock of UVR1E102MPD?
You can fill out our help required form which you can use to request a quote for UVR1E102MPD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.