Status: | Unknown |
---|---|
Series: | VR Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Product Range | VR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Capacitor, Aluminum Electrolytic, Cap 10uF 16V 20%, Radial 5X11 LS 5 mm | Nichicon UVR1C100MDD | RS Americas |
Aluminum Electrolytic Capacitor 10Uf, 16V, 20%, Radial | Newark Electronics |
VR Series 10 uF 16 V 85░C ╪5 x 11 mm LS=2mm Radial Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 10 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a UVR1C100MDD?
Additional datasheets, footprints and schematics for UVR1C100MDD are listed on our Part Details page. You can also find images and similar parts to UVR1C100MDD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UVR1C100MDD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UVR1C100MDD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UVR1C100MDD fall under?
The UVR1C100MDD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UVR1C100MDD when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UVR1C100MDD you can contact the distributor directly for product support, shipping queries etc.
Is the UVR1C100MDD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UVR1C100MDD have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UVR1C100MDD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UVR1C100MDD often in real-time on the comparison pages.
What if I can't find stock of UVR1C100MDD?
You can fill out our help required form which you can use to request a quote for UVR1C100MDD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.